NBK America LLC Ball Rollers - Round Type BRURS-22-S

Description
These are round type ball rollers with stainless steel bodies for upward applications. Because of their half-circle shape, there are no angled portions. This shape makes it less likely for workpiece to be damaged, even when it is in contact with the ball roller body.
Datasheet
Description
These are round type ball rollers with stainless steel bodies for upward applications. Because of their half-circle shape, there are no angled portions. This shape makes it less likely for workpiece to be damaged, even when it is in contact with the ball roller body.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Rollers - Round Type - BRURS-22-S - NBK America LLC
King of Prussia, PA, USA
Ball Rollers - Round Type
BRURS-22-S
Ball Rollers - Round Type BRURS-22-S
These are round type ball rollers with stainless steel bodies for upward applications. Because of their half-circle shape, there are no angled portions. This shape makes it less likely for workpiece to be damaged, even when it is in contact with the ball roller body.
  • These are round type ball rollers with stainless steel bodies for upward applications.
  • Because of their half-circle shape, there are no angled portions. This shape makes it less likely for workpiece to be damaged, even when it is in contact with the ball roller body.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Ball Transfer Units (BTU)
Product Number BRURS-22-S
Product Name Ball Rollers - Round Type
Maximum Load 12.36 lbs (5.61 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Planeveyor Cutting bolt type - PV120BS - Links-Japan, LLC
Specs
Maximum Load 264.36 lbs (120 kg)
Weight 0.650 lbs (0.2949 kg)
Ball Material SUS440C
View Details
Heavy Duty Ball Transfer Units, Series 800 - BT 800 Series - SKF/Global
Specs
Maximum Load 264.00 to 8818.00 lbs (120 to 3999 kg)
Ball Size 0.62 to 3.50 inch (15.8 to 88.9 mm)
Barrel Diameter 1.77 to 4.61 inch (45 to 117 mm)
View Details
2 suppliers
Downward Ball Rollers - Tap Hole Type - BRDT-38 - NBK America LLC
Specs
Maximum Load 269.76 lbs (122 kg)
Weight 0.672 lbs (0.3049 kg)
Ball Material Carbon Steel; S45C Electroless Nickel Plating
View Details