NBK America LLC Downward Ball Rollers - Flange Type BRDB-30

Description
These ball rollers can be used in downward and sideward applications such as with casters of push carts for transport. The dustproof seal prevents the ingress of dirt and dust. The body, main ball, and sub-balls are made of steel. These rollers have excellent durability. When these ball rollers are attached, the body sticks out only a small amount, which conserves space.
Datasheet
Description
These ball rollers can be used in downward and sideward applications such as with casters of push carts for transport. The dustproof seal prevents the ingress of dirt and dust. The body, main ball, and sub-balls are made of steel. These rollers have excellent durability. When these ball rollers are attached, the body sticks out only a small amount, which conserves space.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downward Ball Rollers - Flange Type - BRDB-30 - NBK America LLC
King of Prussia, PA, USA
Downward Ball Rollers - Flange Type
BRDB-30
Downward Ball Rollers - Flange Type BRDB-30
These ball rollers can be used in downward and sideward applications such as with casters of push carts for transport. The dustproof seal prevents the ingress of dirt and dust. The body, main ball, and sub-balls are made of steel. These rollers have excellent durability. When these ball rollers are attached, the body sticks out only a small amount, which conserves space.
  • These ball rollers can be used in downward and sideward applications such as with casters of push carts for transport.
  • The dustproof seal prevents the ingress of dirt and dust.
  • The body, main ball, and sub-balls are made of steel. These rollers have excellent durability.
  • When these ball rollers are attached, the body sticks out only a small amount, which conserves space.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Ball Transfer Units (BTU)
Product Number BRDB-30
Product Name Downward Ball Rollers - Flange Type
Maximum Load 247.28 lbs (112 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Loaded Ball Transfer Units - BT 1500 Series - SKF/Global
Specs
Maximum Load 22.00 to 374.00 lbs (9.98 to 170 kg)
Ball Size 0.75 to 2.00 inch (19 to 50.8 mm)
Barrel Diameter 2.62 to 4.50 inch (66.6 to 114 mm)
View Details
2 suppliers
Ball Rollers - Insert Type - BRUIN-13-N - NBK America LLC
Specs
Maximum Load 1.57 lbs (0.7137 kg)
Weight 0.004 lbs (0.0018 kg)
Ball Material Polyacetal/White
View Details
Ball Transfers - Low Profile - SKF-3016 - Reid Supply
Specs
Maximum Load 13.00 lbs (5.9 kg)
Ball Size 0.62 inch (15.8 mm)
Mounting Flange Mount; Countersunk Flange Mount
View Details