HUBER+SUHNER AG RF Precision Adapters

Description
HUBER+SUHNER precision adapter assortment focuses on performance for accurate RF measurements. Features Precision interfaces Excellent electrical performance Premium base materials and platings High repeatability and accuracy Applications Precision laboratory measurements
Datasheet
Description
HUBER+SUHNER precision adapter assortment focuses on performance for accurate RF measurements. Features Precision interfaces Excellent electrical performance Premium base materials and platings High repeatability and accuracy Applications Precision laboratory measurements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Precision Adapters -  - HUBER+SUHNER AG
Herisau, Switzerland
RF Precision Adapters
RF Precision Adapters
HUBER+SUHNER precision adapter assortment focuses on performance for accurate RF measurements. Features Precision interfaces Excellent electrical performance Premium base materials and platings High repeatability and accuracy Applications Precision laboratory measurements

HUBER+SUHNER precision adapter assortment focuses on performance for accurate RF measurements.

Features

  • Precision interfaces
  • Excellent electrical performance
  • Premium base materials and platings
  • High repeatability and accuracy

Applications

  • Precision laboratory measurements
Buy Now Datasheet

Technical Specifications

  HUBER+SUHNER AG
Product Category RF Adapters
Product Name RF Precision Adapters
Adapter Style Straight Jack-Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight N Female to N Male DC - 12.4 GHz Quick Connect 50Ω - NF-MQK50+ - Mini-Circuits
Specs
Connector Type Type N; N-Female
Frequency Range 12400.0 MHz
VSWR 1.03 :1
View Details
Couplers - LLC75WR15 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details