HUBER+SUHNER AG RF Hermetically Sealed Adapters

Description
HUBER+SUHNER hermetically sealed adapters are used where ingress or loss of liquid, air or gas for various reasons is a key characteristic. Features Wide temperature range Hermetically sealed feed-through
Description
HUBER+SUHNER hermetically sealed adapters are used where ingress or loss of liquid, air or gas for various reasons is a key characteristic. Features Wide temperature range Hermetically sealed feed-through

Suppliers

Company
Product
Description
Supplier Links
RF Hermetically Sealed Adapters -  - HUBER+SUHNER AG
Herisau, Switzerland
RF Hermetically Sealed Adapters
RF Hermetically Sealed Adapters
HUBER+SUHNER hermetically sealed adapters are used where ingress or loss of liquid, air or gas for various reasons is a key characteristic. Features Wide temperature range Hermetically sealed feed-through

HUBER+SUHNER hermetically sealed adapters are used where ingress or loss of liquid, air or gas for various reasons is a key characteristic.

Features

  • Wide temperature range
  • Hermetically sealed feed-through
Buy Now

Technical Specifications

  HUBER+SUHNER AG
Product Category RF Adapters
Product Name RF Hermetically Sealed Adapters
Adapter Style Straight Jack-Jack
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz Flange 50Ω - KFFL-KF50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.15 :1
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
WR187 (BJ48) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR187E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 3940.0 to 5990.0 MHz
View Details