HUBER+SUHNER AG
85010002 -- RF POWER DIVIDERS/SPLITTERS
HUBER+SUHNER AG
RF Power Dividers/Splitters
85010002
Description
RF Power Divider
-
Quarktwin Technology Ltd.
Description
RF Power Divider
Technical Specifications
|
Product Category
|
RF Power Dividers and RF Power Combiners |
|
Product Number
|
85010002 |
|
Product Name
|
RF Power Dividers/Splitters |
Unlock Full Specs
to access all available technical data
Similar Products
0º Power Divider Division:
2-Way
Frequency
2000.00 to 20000.00 MHz
Insertion Loss
1.20 dB
View Details
Category
Passive
Divider / Combiner Type
0º
0º Power Divider Division:
2-Way
View Details
3 suppliers
0º Power Divider Division:
2-Way
Package Type / Form Factor
Connectorized
Connectors
2.92mm; 2.92mm
View Details
Package Type / Form Factor
"8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Insertion Loss
1.30 dB
Isolation
20.00 dB
View Details
4 suppliers