HUBER+SUHNER AG Attenuators 84066814

Description
RF Attenuators 15dB 0 Hz ~ 6 GHz 50 Ohms 2W N-Type In-Line Module
Description
RF Attenuators 15dB 0 Hz ~ 6 GHz 50 Ohms 2W N-Type In-Line Module

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 84066814 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
84066814
Attenuators 84066814
RF Attenuators 15dB 0 Hz ~ 6 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 15dB 0 Hz ~ 6 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number 84066814
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20100018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Jitter Attenuators - SI5342D-D12254-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 25W 18GHz SMA - UIYCA25AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details