HUBER+SUHNER AG Attenuators 84066786

Description
RF Attenuators 5dB 0 Hz ~ 6 GHz 50 Ohms 2W N-Type In-Line Module
Description
RF Attenuators 5dB 0 Hz ~ 6 GHz 50 Ohms 2W N-Type In-Line Module

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 84066786 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
84066786
Attenuators 84066786
RF Attenuators 5dB 0 Hz ~ 6 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 5dB 0 Hz ~ 6 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number 84066786
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o20500018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.5 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Attenuators - 3157-DAT-31A-PN+TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 20-VFQFN Exposed Pad
View Details
Attenuators - 2312-TGL2767-ND - DigiKey
Specs
Attenuation 20 dB
Package Type Die
View Details
2 suppliers