HUBER+SUHNER AG Attenuators 84060182

Description
RF Attenuators 10dB 0 Hz ~ 18 GHz 50 Ohms 10W N-Type In-Line Module
Datasheet
Description
RF Attenuators 10dB 0 Hz ~ 18 GHz 50 Ohms 10W N-Type In-Line Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 84060182 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
84060182
Attenuators 84060182
RF Attenuators 10dB 0 Hz ~ 18 GHz 50 Ohms 10W N-Type In-Line Module

RF Attenuators 10dB 0 Hz ~ 18 GHz 50 Ohms 10W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number 84060182
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-VAT-20W2+-ND - DigiKey
Specs
Attenuation 20 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers
Coaxial Attenuator 0.5W 8GHz SMA - UIYCA05AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Manually Variable Attenuators - NSA06B - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; Type N; SMA, N
View Details
Attenuators - AV102-12LF - 107178-AV102-12LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 1.7 to 2 GHz
View Details
4 suppliers