HUBER+SUHNER AG Attenuators 84060166

Description
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 10W N-Type In-Line Module
Datasheet
Description
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 10W N-Type In-Line Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 84060166 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
84060166
Attenuators 84060166
RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 10W N-Type In-Line Module

RF Attenuators 3dB 0 Hz ~ 18 GHz 50 Ohms 10W N-Type In-Line Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number 84060166
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2240530 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 12.4 GHz
Attenuation 60 dB
View Details
Coaxial Attenuator - 5o202018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
31.5 dB Programmable Attenuator, 10 MHz - 67 GHz - EDAT-67G-30 - Mini-Circuits
Specs
Insertion Loss 1.8 dB
Attenuation 0.0 to 31.5 dB
Package Type Connectorized
View Details