HUBER+SUHNER AG Attenuators 84060059

Description
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 100W Module
Description
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 100W Module

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 84060059 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
84060059
Attenuators 84060059
RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 100W Module

RF Attenuators 10dB 0 Hz ~ 6 GHz 50 Ohms 100W Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number 84060059
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
1dB DC - 40GHz MMIC Differential Attenuator - ATD01-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
75 Ohm, 6-Bit, 0.5 dB Step, Serial/Parallel DSA - QPC3624 - Qorvo
Specs
Frequency 0.0470 to 2 GHz
Attenuation 31.5 dB
Package Type QFN
View Details
Coaxial Attenuator - 5o205000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details