HUBER+SUHNER AG Attenuators 84060058

Description
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 100W Module
Description
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 100W Module

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 84060058 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
84060058
Attenuators 84060058
RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 100W Module

RF Attenuators 6dB 0 Hz ~ 6 GHz 50 Ohms 100W Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number 84060058
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o2020002 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 4.2 GHz
VSWR 1.4 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
10 x 10 dB Attenuator Panel, DC-18 GHz, 20W - ZT-354 - Mini-Circuits
Specs
Frequency 18 GHz
VSWR 1.3 :1
Attenuation 10 dB
View Details
Programmable Attenuatorsuators - NPRA-9K-8000-80-1 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.9000 GHz
Insertion Loss 9.5 dB
View Details