HUBER+SUHNER AG Attenuators 84058358

Description
RF Attenuators 6dB 0 Hz ~ 50 GHz 50 Ohms 500mW Module
Description
RF Attenuators 6dB 0 Hz ~ 50 GHz 50 Ohms 500mW Module

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 84058358 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
84058358
Attenuators 84058358
RF Attenuators 6dB 0 Hz ~ 50 GHz 50 Ohms 500mW Module

RF Attenuators 6dB 0 Hz ~ 50 GHz 50 Ohms 500mW Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number 84058358
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC Attenuator Family - ATN17-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
ColorConnect Attenuators - AT-SMA-02-06 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Jitter Attenuators - SI5342B-D07127-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator - 5o20500124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details