HUBER+SUHNER AG RF Standard Cable Assembly 80337299

Description
minibend L is an enhanced, low loss version of the minibend flexible coaxial cable assembly which is designed for use in low profile, internal, point-to-point interconnections between RF modules within communications systems. minibend L eliminating the need for predefined custom lengths and bend configurations. minibend L provides you with a preassembled and tested high performance, cost effective alternative in a variety of standard lengths.
Request a Quote Datasheet
Description
minibend L is an enhanced, low loss version of the minibend flexible coaxial cable assembly which is designed for use in low profile, internal, point-to-point interconnections between RF modules within communications systems. minibend L eliminating the need for predefined custom lengths and bend configurations. minibend L provides you with a preassembled and tested high performance, cost effective alternative in a variety of standard lengths.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 80337299 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
80337299
RF Standard Cable Assembly 80337299
minibend L is an enhanced, low loss version of the minibend flexible coaxial cable assembly which is designed for use in low profile, internal, point-to-point interconnections between RF modules within communications systems. minibend L eliminating the need for predefined custom lengths and bend configurations. minibend L provides you with a preassembled and tested high performance, cost effective alternative in a variety of standard lengths.

minibend L is an enhanced, low loss version of the minibend flexible coaxial cable assembly which is designed for use in low profile, internal, point-to-point interconnections between RF modules within communications systems. minibend L eliminating the need for predefined custom lengths and bend configurations. minibend L provides you with a preassembled and tested high performance, cost effective alternative in a variety of standard lengths.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Cable Assemblies
Product Number 80337299
Product Name RF Standard Cable Assembly
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Circular Cable Assemblies - 2171-NEBC-M12W8-E-15-N-B-LE8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 49.2 ft (150 dm)
View Details
2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Standard Cable Assemblies - Bx6SML-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
USB 2.0 A Female to USB 2.0 Mini B Male, Black color, 28/28AWG, 0.5M Length - 3021064-005M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 1.64 ft (5 dm)
View Details
3 suppliers