HUBER+SUHNER AG Attenuators 6830.17.B

Description
RF ATTENUATO 30DB 50 N-TP IN-L M
Request a Quote Datasheet
Description
RF ATTENUATO 30DB 50 N-TP IN-L M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3628-6830.17.B-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATO 30DB 50 N-TP IN-L M

RF ATTENUATO 30DB 50 N-TP IN-L M

Buy Now Datasheet
Shenzhen, China
RF and Wireless - Attenuators
6830.17.B
RF and Wireless - Attenuators 6830.17.B
6830.17.B

6830.17.B

Supplier's Site
Attenuators - 6830.17.B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
6830.17.B
Attenuators 6830.17.B
RF Attenuators 30dB 0 Hz ~ 18 GHz 50 Ohms 1W N-Type In-Line Module

RF Attenuators 30dB 0 Hz ~ 18 GHz 50 Ohms 1W N-Type In-Line Module

Buy Now

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3628-6830.17.B-ND 6830.17.B 6830.17.B
Product Name Attenuators RF and Wireless - Attenuators Attenuators
Attenuation 30 dB 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Fixed Attenuators - NFA18K15 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
9dB DC-40GHz MMIC Attenuator - ATN09-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details