HUBER+SUHNER AG Attenuators 6820.01.A

Description
RF ATTENUATOR 20DB 50 BNC IN-L M
Request a Quote Datasheet
Description
RF ATTENUATOR 20DB 50 BNC IN-L M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3628-6820.01.A-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 20DB 50 BNC IN-L M

RF ATTENUATOR 20DB 50 BNC IN-L M

Buy Now Datasheet
Attenuators - 6820.01.A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
6820.01.A
Attenuators 6820.01.A
RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 1W BNC In-Line Module

RF Attenuators 20dB 0 Hz ~ 4 GHz 50 Ohms 1W BNC In-Line Module

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3628-6820.01.A-ND 6820.01.A
Product Name Attenuators Attenuators
Attenuation 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NSA26A - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; Type N; 3.5mm, SMA, N
View Details
RF Attenuators - 7123138P - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
View Details
ATN08-0067CH, Passive GaAs MMIC Attenuator Family - ATN08-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Hi-Rel Components -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 10 dB
View Details