HUBER+SUHNER AG Attenuators 6803.17.A

Description
RF ATTENUATOR 3DB 50 N-TP IN-L M
Request a Quote Datasheet
Description
RF ATTENUATOR 3DB 50 N-TP IN-L M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3628-6803.17.A-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 3DB 50 N-TP IN-L M

RF ATTENUATOR 3DB 50 N-TP IN-L M

Buy Now Datasheet
Attenuators - 6803.17.A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
6803.17.A
Attenuators 6803.17.A
RF Attenuators 3dB 0 Hz ~ 12.4 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 3dB 0 Hz ~ 12.4 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3628-6803.17.A-ND 6803.17.A
Product Name Attenuators Attenuators
Attenuation 3 dB 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D07450-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 10W 3GHz SMA - UIYCA10AS3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o202506N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details