HUBER+SUHNER AG RF Terminators 6515.19.A

Description
RF Terminators SMA plug(m), 15W
Datasheet
Description
RF Terminators SMA plug(m), 15W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - 6515.19.A - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Terminators
6515.19.A
RF Terminators 6515.19.A
RF Terminators SMA plug(m), 15W

RF Terminators SMA plug(m), 15W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category RF Terminations
Product Number 6515.19.A
Product Name RF Terminators
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

TM50-110M, GaAs MMIC DC to 110GHz 50? Termination - TM50-110M - Marki Microwave LLC
Specs
Frequency Range 0.0 to 110000 MHz
View Details
Coaxial Termination - 5o212506N - 5o.com
Specs
Terminator Type Coaxial Terminator
Connector Type Type N; N
Frequency Range 0.0 to 6000 MHz
View Details
Terminations - NCT1810 - kTB Solutions
Specs
Connector Type SMA; N, SMA
Frequency Range 0.0 to 18000 MHz
Power 10 watts
View Details
30W 3GHz SMA Coaxial Termination - UIYCT30AS3 - UIY Inc.
Specs
Terminator Type Coaxial Terminator
Connector Type SMA; SMA
Frequency Range 3000 MHz
View Details