HUBER+SUHNER AG In Series Adapter 23034946

Description
MMBX plug(m) to MMBX plug(m)
Request a Quote
Description
MMBX plug(m) to MMBX plug(m)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 23034946 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
23034946
In Series Adapter 23034946
MMBX plug(m) to MMBX plug(m)

MMBX plug(m) to MMBX plug(m)

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 23034946
Product Name In Series Adapter
Connector Type MMBX
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight DIN Female to DIN Male DC - 6GHz 50Ω - DINF-DINM+ - Mini-Circuits
Specs
Connector Type DIN Female
Frequency Range 6000.0 MHz
VSWR 1.05 :1
View Details
WR159 (BJ58) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR159E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 4640.0 to 7050.0 MHz
View Details
ADP Series 2.4mm Male to 2.4mm Male Adapter - ADPMVMV - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
Couplers - LLC40-292-MM - Maury Microwave
Specs
Connector Type 2.92mm
Frequency Range 600.0 to 110000.0 MHz
View Details