HUBER+SUHNER AG In Series Adapter 23007587

Description
MMBX plug(m) to MMBX plug(m) bulkhead
Request a Quote
Description
MMBX plug(m) to MMBX plug(m) bulkhead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 23007587 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
23007587
In Series Adapter 23007587
MMBX plug(m) to MMBX plug(m) bulkhead

MMBX plug(m) to MMBX plug(m) bulkhead

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 23007587
Product Name In Series Adapter
Connector Type MMBX
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right-Angle 1.85mm Male to 2.4mm Male DC - 50GHz 50Ω - 185MR-24M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 2.4mm; 1.85 mm-Male
Frequency Range 50000.0 MHz
VSWR 1.04 :1
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR12 (BJ740) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR12A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.0/2.3
Frequency Range 60000.0 to 90000.0 MHz
View Details