HUBER+SUHNER AG In Series Adapter 23004727

Description
SK plug(m) to SK plug(m)
Request a Quote
Description
SK plug(m) to SK plug(m)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 23004727 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
23004727
In Series Adapter 23004727
SK plug(m) to SK plug(m)

SK plug(m) to SK plug(m)

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 23004727
Product Name In Series Adapter
Connector Type 2.92mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.4mm Male to 2.92mm Male DC - 40GHz 50Ω - 24M-KM+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Male
Frequency Range 40000.0 MHz
VSWR 1.07 :1
View Details
3.5mm F to 3.5mm F Adapter - PNMDF3.5F NMD - Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type NMD
Frequency Range 26500.0 MHz
View Details
WR34 (BJ260) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR34A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
View Details