HUBER+SUHNER AG In Series Adapter 23003160

Description
N plug(m) to N jack(f), quick mate
Request a Quote
Description
N plug(m) to N jack(f), quick mate
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 23003160 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
23003160
In Series Adapter 23003160
N plug(m) to N jack(f), quick mate

N plug(m) to N jack(f), quick mate

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 23003160
Product Name In Series Adapter
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

DCZF24F24, DC-Block - DCZF24F24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
WR12 (BJ740) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR12E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.0/2.3
Frequency Range 60000.0 to 90000.0 MHz
View Details
Coaxial Adapters 3032 - 3032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details