HUBER+SUHNER AG In Series Adapter 23001749

Description
MMBX plug(m) to MMBX plug(m)
Request a Quote
Description
MMBX plug(m) to MMBX plug(m)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 23001749 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
23001749
In Series Adapter 23001749
MMBX plug(m) to MMBX plug(m)

MMBX plug(m) to MMBX plug(m)

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 23001749
Product Name In Series Adapter
Connector Type MMBX
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters 3032 - 3032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm
Frequency Range 0.0 to 50000.0 MHz
View Details
WR51 (BJ180) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR51E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details
Couplers - LLC34-35-FF - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details