HUBER+SUHNER AG Between Series Adapter 22660360

Description
TNC plug(m) to N jack(f), quick mate
Request a Quote
Description
TNC plug(m) to N jack(f), quick mate
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 22660360 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
22660360
Between Series Adapter 22660360
TNC plug(m) to N jack(f), quick mate

TNC plug(m) to N jack(f), quick mate

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 22660360
Product Name Between Series Adapter
Connector Type Type N; TNC
Unlock Full Specs
to access all available technical data

Similar Products

2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
Coaxial Adapters 4030 - 4030 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details
WR15 (BJ620) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR15E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 49800.0 to 67000.0 MHz
View Details
Couplers - LLC18-N-MF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details