HUBER+SUHNER AG Between Series Adapter 22660211

Description
SMA plug(m) to N jack(f), quick mate
Request a Quote
Description
SMA plug(m) to N jack(f), quick mate
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 22660211 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
22660211
Between Series Adapter 22660211
SMA plug(m) to N jack(f), quick mate

SMA plug(m) to N jack(f), quick mate

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 22660211
Product Name Between Series Adapter
Connector Type Type N; SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMA Female to SMA Male DC - 18GHz Quick Connect 50Ω - SF-MQK50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.15 to 1.25 :1
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
WR62 (BJ140) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR62E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA
Frequency Range 11900.0 to 18000.0 MHz
View Details