HUBER+SUHNER AG RF Antennas 22659404

Description
1.905GHz General Purpose Module RF Antenna 1.88GHz ~ 1.93GHz 8dBi TNC Female (2) Chassis Mount
Description
1.905GHz General Purpose Module RF Antenna 1.88GHz ~ 1.93GHz 8dBi TNC Female (2) Chassis Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 22659404 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
22659404
RF Antennas 22659404
1.905GHz General Purpose Module RF Antenna 1.88GHz ~ 1.93GHz 8dBi TNC Female (2) Chassis Mount

1.905GHz General Purpose Module RF Antenna 1.88GHz ~ 1.93GHz 8dBi TNC Female (2) Chassis Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 22659404
Product Name RF Antennas
Applications General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108854-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Rf Antenna - 875-NN02-101 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
Primary Frequency Range 2400.0 to 2500.0 MHz
Technology Type Chip
View Details
4 suppliers