HUBER+SUHNER AG In Series Adapter 22658794

Description
TNC jack(f) to TNC jack(f) bulkhead
Request a Quote
Description
TNC jack(f) to TNC jack(f) bulkhead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 22658794 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
22658794
In Series Adapter 22658794
TNC jack(f) to TNC jack(f) bulkhead

TNC jack(f) to TNC jack(f) bulkhead

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 22658794
Product Name In Series Adapter
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.0mm Male to 1.85mm Female DC - 67 GHz 50Ω - 10M-185F+ - Mini-Circuits
Specs
Connector Type 1.0/2.3; 1.85mm; 1.0mm Male
Frequency Range 67000.0 MHz
VSWR 1.07 to 1.25 :1
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
WR15 (BJ620) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR15A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 49800.0 to 75000.0 MHz
View Details