HUBER+SUHNER AG Between Series Adapter 22652907

Description
BNC plug(m) to MMCX jack(f)
Request a Quote
Description
BNC plug(m) to MMCX jack(f)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 22652907 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
22652907
Between Series Adapter 22652907
BNC plug(m) to MMCX jack(f)

BNC plug(m) to MMCX jack(f)

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 22652907
Product Name Between Series Adapter
Connector Type BNC; MMCX
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.4mm Female to 2.92mm Male DC - 40GHz 50Ω - KMR-24F+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.09 :1
View Details
2.4F - 2.9F Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Frequency Range 40000.0 MHz
VSWR 1.05 to 1.15 :1
View Details
ADP Series 2.4mm Male to 2.92mm Female Adapter - ADPMVFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
WR34 (BJ260) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR34A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.92mm
Frequency Range 21700.0 to 33000.0 MHz
View Details