HUBER+SUHNER AG Between Series Adapter 22645162

Description
N jack(f) to SMA jack(f) flange
Request a Quote
Description
N jack(f) to SMA jack(f) flange
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 22645162 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
22645162
Between Series Adapter 22645162
N jack(f) to SMA jack(f) flange

N jack(f) to SMA jack(f) flange

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 22645162
Product Name Between Series Adapter
Connector Type Type N; SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 2.92mm Female to 2.92mm Female DC - 40GHz 50Ω - KF-KF50+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.02 to 1.15 :1
View Details
3 GHz Adapter - P350NM75NF - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
View Details
WR159 (BJ58) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR159E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 4640.0 to 7050.0 MHz
View Details