HUBER+SUHNER AG In Series Adapter 22644361

Description
PC3.5 plug(m) to PC3.5 plug(m)
Request a Quote
Description
PC3.5 plug(m) to PC3.5 plug(m)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 22644361 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
22644361
In Series Adapter 22644361
PC3.5 plug(m) to PC3.5 plug(m)

PC3.5 plug(m) to PC3.5 plug(m)

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 22644361
Product Name In Series Adapter
Connector Type 3.5mm
Unlock Full Specs
to access all available technical data

Similar Products

ADP Series 2.4mm Male to 2.92mm Male Adapter - ADPMVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
WR2100 (BJ4) Right Angle 90°Waveguide to Coaxial Adapter - UIYWTCWR2100A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA; 7/16
Frequency Range 350.0 to 530.0 MHz
View Details
Coaxial Adapters 4031 - 4031 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 1.85mm
Frequency Range 0.0 to 67000.0 MHz
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details