HUBER+SUHNER AG Between Series Adapter 22644230

Description
PC7 plug(m) to PC3.5 plug(m)
Request a Quote
Description
PC7 plug(m) to PC3.5 plug(m)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 22644230 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
22644230
Between Series Adapter 22644230
PC7 plug(m) to PC3.5 plug(m)

PC7 plug(m) to PC3.5 plug(m)

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 22644230
Product Name Between Series Adapter
Connector Type 3.5mm; 7mm
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMA Female to SMA Male DC - 18GHz Quick Connect 50Ω - SF-MQK50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.15 to 1.25 :1
View Details
Coaxial Adapters 5020 - 5020 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC67-185-MM - Maury Microwave
Specs
Connector Type 1.85mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details