HUBER+SUHNER AG Between Series Adapter 22642272

Description
N jack(f) to SMB jack(f) bulkhead
Request a Quote
Description
N jack(f) to SMB jack(f) bulkhead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 22642272 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
22642272
Between Series Adapter 22642272
N jack(f) to SMB jack(f) bulkhead

N jack(f) to SMB jack(f) bulkhead

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 22642272
Product Name Between Series Adapter
Connector Type Type N; SMB
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 3.5mm Female to 3.5mm Female DC - 33GHz Flange 50Ω - 35FFL-35F50+ - Mini-Circuits
Specs
Connector Type 3.5mm
Frequency Range 33000.0 MHz
VSWR 1.05 to 1.25 :1
View Details
N-Female to SMA-Female Adapter - NF-SF 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Jack
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
WR159 (BJ58) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR159E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 4640.0 to 7050.0 MHz
View Details