HUBER+SUHNER AG Attenuators 22641535

Description
RF Attenuators 1dB 0 Hz ~ 12.4 GHz 50 Ohms 2W N-Type In-Line Module
Description
RF Attenuators 1dB 0 Hz ~ 12.4 GHz 50 Ohms 2W N-Type In-Line Module

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 22641535 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
22641535
Attenuators 22641535
RF Attenuators 1dB 0 Hz ~ 12.4 GHz 50 Ohms 2W N-Type In-Line Module

RF Attenuators 1dB 0 Hz ~ 12.4 GHz 50 Ohms 2W N-Type In-Line Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number 22641535
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Controlled Attenuators - NVA-5000-30000-33-K - kTB Solutions
Specs
Attenuator Type Variable
Frequency 5 GHz
Insertion Loss 2.5 dB
View Details
Attenuators - 3157-BW-KM10-2W44+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type 2.92mm In-Line Module
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ATN04-00110CH, Passive GaAs MMIC Attenuator Family - ATN04-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details