HUBER+SUHNER AG Between Series Adapter 22640971

Description
BNC jack(f) to QLA jack(f) bulkhead
Request a Quote
Description
BNC jack(f) to QLA jack(f) bulkhead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 22640971 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
22640971
Between Series Adapter 22640971
BNC jack(f) to QLA jack(f) bulkhead

BNC jack(f) to QLA jack(f) bulkhead

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 22640971
Product Name Between Series Adapter
Connector Type BNC; QLA-01
Unlock Full Specs
to access all available technical data

Similar Products

Couplers - LLC18-N-MF - Maury Microwave
Maury Microwave
Specs
Connector Type Type N; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Right Angle 2.92mm Male to 3.5mm Female DC - 33GHz 50Ω - KMR-35F+ - Mini-Circuits
Specs
Connector Type 2.92mm; 3.5mm; 2.92 mm-Male
Frequency Range 33000.0 MHz
VSWR 1.08 :1
View Details
WR42 (BJ220) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR42A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 18000.0 to 26500.0 MHz
View Details
Coaxial Adapters 5040 - 5040 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.4mm (optional feature); 2.92mm (optional feature)
Frequency Range 0.0 to 40000.0 MHz
View Details