HUBER+SUHNER AG Between Series Adapter 22640029

Description
QLA plug(m) to BNC jack(f)
Request a Quote
Description
QLA plug(m) to BNC jack(f)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 22640029 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
22640029
Between Series Adapter 22640029
QLA plug(m) to BNC jack(f)

QLA plug(m) to BNC jack(f)

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 22640029
Product Name Between Series Adapter
Connector Type BNC; QLA
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight N Female to BNC Male DC - 2GHz 50Ω - NF-BM50+ - Mini-Circuits
Specs
Connector Type BNC; Type N
Frequency Range 2000.0 MHz
VSWR 1.15 :1
View Details
P350NF75NM Adapter -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N
Frequency Range 12000.0 MHz
View Details
DCZM24M24, DC-Block - DCZM24M24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details
WR159 (BJ58) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR159E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type Type N; SMA
Frequency Range 4640.0 to 7050.0 MHz
View Details