HUBER+SUHNER AG Attenuators 22550197

Description
RF Attenuators 30dB 0 Hz ~ 12.4 GHz 50 Ohms 1W TNC In-Line Module
Description
RF Attenuators 30dB 0 Hz ~ 12.4 GHz 50 Ohms 1W TNC In-Line Module

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 22550197 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
22550197
Attenuators 22550197
RF Attenuators 30dB 0 Hz ~ 12.4 GHz 50 Ohms 1W TNC In-Line Module

RF Attenuators 30dB 0 Hz ~ 12.4 GHz 50 Ohms 1W TNC In-Line Module

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number 22550197
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-292-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3590-07 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 7 dB
View Details
5 suppliers
Coaxial Attenuator 2W 8GHz SMA - UIYCA2AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details