HUBER+SUHNER AG RF Coaxial Termination 22550085

Description
Impediance Matching Pad BNC jack(f) (50 Ohm) to BNC plug(m) (75 Ohm)
Request a Quote Datasheet
Description
Impediance Matching Pad BNC jack(f) (50 Ohm) to BNC plug(m) (75 Ohm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Termination - 22550085 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Termination
22550085
RF Coaxial Termination 22550085
Impediance Matching Pad BNC jack(f) (50 Ohm) to BNC plug(m) (75 Ohm)

Impediance Matching Pad BNC jack(f) (50 Ohm) to BNC plug(m) (75 Ohm)

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Electrical Terminations
Product Number 22550085
Product Name RF Coaxial Termination
Terminator Type Coaxial Terminator
Unlock Full Specs
to access all available technical data

Similar Products

Terminations - NCT2610 - kTB Solutions
Specs
Terminator Type RF Terminator
Connector Type SMA; 3.5mm; 3.5mm, SMA
Frequency Range 0.0 to 26500 MHz
View Details
TERMINATION N-M 5W RoHS - TERM-5W-183N+ - Mini-Circuits
Specs
Connector Type Type N
Standards and Certifications RoHS
Frequency Range 18000 MHz
View Details
Coaxial Termination T1F - T1F - KRYTAR, Inc.
Specs
Terminator Type RF Terminator; Coaxial Terminator
Connector Type 3.5mm
Frequency Range 0.0 to 20000 MHz
View Details
Power Cable Terminations - 067563-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details