HUBER+SUHNER AG Between Series Adapter 22544123

Description
N plug(m) to 7/16 jack(f)
Request a Quote
Description
N plug(m) to 7/16 jack(f)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapter - 22544123 - Richardson RFPD
Downers Grove, IL, United States
Between Series Adapter
22544123
Between Series Adapter 22544123
N plug(m) to 7/16 jack(f)

N plug(m) to 7/16 jack(f)

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 22544123
Product Name Between Series Adapter
Connector Type Type N; 7/16
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight SMA Female to SMA Male DC - 18GHz Quick Connect 50Ω - SF-MQK50+ - Mini-Circuits
Specs
Connector Type SMA
Frequency Range 18000.0 MHz
VSWR 1.15 to 1.25 :1
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
ADP Series 2.92mm Male to 2.92mm Female Adapter - ADPMKFK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details
WR28 (BJ320) End Launch 180° Waveguide to Coaxial Adapter - UIYWTCWR28E - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
View Details