HUBER+SUHNER AG In Series Adapter 22544122

Description
7/16 jack(f) to 7/16 jack(f) flange
Request a Quote
Description
7/16 jack(f) to 7/16 jack(f) flange
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 22544122 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
22544122
In Series Adapter 22544122
7/16 jack(f) to 7/16 jack(f) flange

7/16 jack(f) to 7/16 jack(f) flange

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 22544122
Product Name In Series Adapter
Connector Type 7/16
Unlock Full Specs
to access all available technical data

Similar Products

WR19 (BJ500) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR19A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 1.85mm
Frequency Range 40000.0 to 60000.0 MHz
View Details
Couplers - LLC34-35-MM - Maury Microwave
Specs
Connector Type 2.92mm; 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
RF Adapter Straight 2.92mm NMD Female to 2.92mm Male DC - 40GHz 50Ω - KFNMD-KM+ - Mini-Circuits
Specs
Connector Type 2.92mm
Frequency Range 40000.0 MHz
VSWR 1.06 :1
View Details