HUBER+SUHNER AG In Series Adapter 22542633

Description
N jack(f) to N jack(f) flange
Request a Quote
Description
N jack(f) to N jack(f) flange
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 22542633 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
22542633
In Series Adapter 22542633
N jack(f) to N jack(f) flange

N jack(f) to N jack(f) flange

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 22542633
Product Name In Series Adapter
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Straight 1.35mm Female to 1.85mm Male DC - 67 GHz 50Ω - 135F-185M+ - Mini-Circuits
Specs
Connector Type 1.85mm; 1.35 mm Female
Frequency Range 67000.0 MHz
VSWR 1.03 :1
View Details
N-Female to N-Female Adapter - NF50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Type Coaxial
Adapter Style Straight Jack-Jack
Connector Type Type N
View Details
WR51 (BJ180) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR51A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type SMA; 2.92mm
Frequency Range 14500.0 to 22000.0 MHz
View Details