HUBER+SUHNER AG In Series Adapter 22540657

Description
BNC plug(m) to BNC jack(f) right angle
Request a Quote
Description
BNC plug(m) to BNC jack(f) right angle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 22540657 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
22540657
In Series Adapter 22540657
BNC plug(m) to BNC jack(f) right angle

BNC plug(m) to BNC jack(f) right angle

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 22540657
Product Name In Series Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

WR28 (BJ320) Right Angle 90° Waveguide to Coaxial Adapter - UIYWTCWR28A - UIY Inc.
Specs
Adapter Type Coaxial / Waveguide
Connector Type 2.4mm; 2.92mm
Frequency Range 26500.0 to 40000.0 MHz
View Details
Coaxial Adapters 2032 - 2032 - KRYTAR, Inc.
Specs
Adapter Type Coaxial
Connector Type 2.92mm
Frequency Range 0.0 to 40000.0 MHz
View Details
Couplers - LLC90WR12 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
DCZM24F24, DC-Block - DCZM24F24 - Marki Microwave LLC
Specs
Frequency Range 0.0 to 50000.0 MHz
View Details