HUBER+SUHNER AG In Series Adapter 22540629

Description
BNC jack(f) to BNC jack(f) bulkhead
Request a Quote
Description
BNC jack(f) to BNC jack(f) bulkhead
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
In Series Adapter - 22540629 - Richardson RFPD
Downers Grove, IL, United States
In Series Adapter
22540629
In Series Adapter 22540629
BNC jack(f) to BNC jack(f) bulkhead

BNC jack(f) to BNC jack(f) bulkhead

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Adapters
Product Number 22540629
Product Name In Series Adapter
Connector Type BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Adapter Right Angle 2.4mm Female to 2.92mm Male DC - 40GHz 50Ω - 24FR-KM+ - Mini-Circuits
Specs
Connector Type 2.4mm; 2.92mm; 2.4 mm-Female
Frequency Range 40000.0 MHz
VSWR 1.1 :1
View Details
Couplers - LLC110WR10 - Maury Microwave
Maury Microwave
Specs
Connector Type 3.5mm
Frequency Range 600.0 to 110000.0 MHz
View Details
N-Female to SMA-Male Adapter - NF-SM 50 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Adapter Style Straight Jack-Plug
Connector Type Type N; SMA
Frequency Range 18000.0 MHz
View Details
ADP Series 2.4mm Female to 2.92mm Male Adapter - ADPFVMK - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000.0 MHz
View Details