HUBER+SUHNER AG RF Antennas 1399.17.0245

Description
1399.17.0245
Request a Quote Datasheet
Description
1399.17.0245
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-1399.17.0245-ND - DigiKey
Thief River Falls, MN, United States
1399.17.0245

1399.17.0245

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas

Antennas

Buy Now Datasheet
RF Antennas - 1399.17.0245 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1399.17.0245
RF Antennas 1399.17.0245
860MHz, 945MHz, 1.94GHz, 2.495GHz GNSS, LTE Dome RF Antenna 790MHz ~ 930MHz, 930MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.69GHz 2dBi, 2dBi, 6dBi, 4dBi N Type Female Panel Mount

860MHz, 945MHz, 1.94GHz, 2.495GHz GNSS, LTE Dome RF Antenna 790MHz ~ 930MHz, 930MHz ~ 960MHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.69GHz 2dBi, 2dBi, 6dBi, 4dBi N Type Female Panel Mount

Buy Now

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 3628-1399.17.0245-ND 1399.17.0245 1399.17.0245
Product Name RF Antennas Antennas RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; GPS; GNSS, LTE GNSS, LTE
Primary Frequency Range 860.0 to 2495.0 MHz
Gain 2 to 6 dB
VSWR 1.6 to 2.5 :1
Unlock Full Specs
to access all available technical data

Similar Products

High performance Cellular 5G/4G/3G & WiFi antenna -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
GLONASS L2 Passive Ceramic Patch Antenna (8x8x4mm) - ET-GPL2-84 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1227.6 MHz
View Details
Log Periodic Antenna - Model SAS-512-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details