HUBER+SUHNER AG RF Antennas 1324.17.0113

Description
1324.17.0113
Request a Quote Datasheet
Description
1324.17.0113
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-1324.17.0113-ND - DigiKey
Thief River Falls, MN, United States
1324.17.0113

1324.17.0113

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas WiFi Directional 2.4 GHz, 14 dBi, Robust Outdoor Yagi Trackside; Pigtail with Connector N (f)

Antennas WiFi Directional 2.4 GHz, 14 dBi, Robust Outdoor Yagi Trackside; Pigtail with Connector N (f)

Buy Now Datasheet
RF Antennas - 1324.17.0113 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
1324.17.0113
RF Antennas 1324.17.0113
2.442GHz 802.11b/g, WLAN Module RF Antenna 2.4GHz ~ 2.484GHz 14dBi N Type Female Chassis Mount

2.442GHz 802.11b/g, WLAN Module RF Antenna 2.4GHz ~ 2.484GHz 14dBi N Type Female Chassis Mount

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 3628-1324.17.0113-ND 1324.17.0113 1324.17.0113
Product Name RF Antennas Antennas RF Antennas
Applications Modem or Wireless Network; 802.11b/g, WLAN 802.11b/g, WLAN
Primary Frequency Range 2442.0 MHz
Gain 14 dB
VSWR 1.7 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
Others - BGSX33MU16E6327XTSA1 - Shenzhen Shengyu Electronics Technology Limited
Infineon Technologies AG
Specs
Primary Frequency Range 3800.0 MHz
Form Factor / Mounting Internal
Operating Temperature 185 F (85 C)
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details