TE Connectivity Cable Gland/clamp, Nylon, M16, 4-8Mm Diameter; Thread Size Imperial Hts Te Connectivity 1-1102771-6

Description
CABLE GLAND/CLAMP, NYLON, M16, 4-8MM DIAMETER; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Plastic; Gland Colour:-; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE GLAND/CLAMP, NYLON, M16, 4-8MM DIAMETER; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Plastic; Gland Colour:-; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland/clamp, Nylon, M16, 4-8Mm Diameter; Thread Size Imperial Hts Te Connectivity - 50M5808 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland/clamp, Nylon, M16, 4-8Mm Diameter; Thread Size Imperial Hts Te Connectivity
50M5808
Cable Gland/clamp, Nylon, M16, 4-8Mm Diameter; Thread Size Imperial Hts Te Connectivity 50M5808
CABLE GLAND/CLAMP, NYLON, M16, 4-8MM DIAMETER; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Plastic; Gland Colour:-; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes

CABLE GLAND/CLAMP, NYLON, M16, 4-8MM DIAMETER; Thread Size - Imperial:-; Thread Size - Metric:M16; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Plastic; Gland Colour:-; IP / NEMA Rating:IP68; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 50M5808
Product Name Cable Gland/clamp, Nylon, M16, 4-8Mm Diameter; Thread Size Imperial Hts Te Connectivity
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Mid Power SPEC Pak ® Cable Gland (Pm21) - PS2T40-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 2 #
View Details
Cable Glands - 2101346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.5906 to 0.8268 inch (15 to 21 mm)
View Details
Cable Glands - 1SNG603001R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA
View Details