Hubbell Incorporated COMPRESSION CABLE LUG YAZ462N

Description
ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 7.48 INCH OVERALL LENGTH 3.19 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1500 KCMIL STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 31 DIE INDEX 2.69 INCH W X 0.4 INCH THK PAD SIZE 2 PAD HOLE(S) 1 3/4 INCH PAD HOLE SPACING LONG, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 3 5/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAZ-2N MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 7.48 INCH OVERALL LENGTH 3.19 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1500 KCMIL STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 31 DIE INDEX 2.69 INCH W X 0.4 INCH THK PAD SIZE 2 PAD HOLE(S) 1 3/4 INCH PAD HOLE SPACING LONG, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 3 5/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAZ-2N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAZ462N - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAZ462N
COMPRESSION CABLE LUG YAZ462N
ELECTRO TIN PLATED COPPER MATERIAL GREEN COLOR 7.48 INCH OVERALL LENGTH 3.19 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 1500 KCMIL STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 31 DIE INDEX 2.69 INCH W X 0.4 INCH THK PAD SIZE 2 PAD HOLE(S) 1 3/4 INCH PAD HOLE SPACING LONG, SKIVED, STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE WIRE STRIP LENGTH 3 5/16 INCH TEMPERATURE RATING 90 DEG C WITH INSPECTION WINDOW YAZ-2N MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 7.48 INCH OVERALL LENGTH
  • 3.19 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 1500 KCMIL STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 31 DIE INDEX
  • 2.69 INCH W X 0.4 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 3/4 INCH PAD HOLE SPACING
  • LONG, SKIVED, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • WIRE STRIP LENGTH 3 5/16 INCH
  • TEMPERATURE RATING 90 DEG C
  • WITH INSPECTION WINDOW
  • YAZ-2N MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAZ462N
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data