ELECTRO-TIN PLATED COPPER MATERIAL
BROWN COLOR
6.55 INCH OVERALL LENGTH
2.69 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
444.4 KCMIL DIESEL LOCOMOTIVE CABLE, 450 KCMIL (FLEX) CONDUCTOR SIZE
1/2 INCH STUD SIZE
20/299 DIE INDEX
1.74 INCH W X 0.27 INCH THK PAD SIZE
2 PAD HOLE(S)
1.75 INCH PAD HOLE SPACING
LONG, SKIVED, STRAIGHT BARREL TYPE
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
WIRE STRIP LENGTH 2-3/4 INCH
Hubbell Incorporated
Done
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL
BROWN COLOR
6.55 INCH OVERALL LENGTH
2.69 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
444.4 KCMIL DIESEL LOCOMOTIVE CABLE, 450 KCMIL (FLEX) CONDUCTOR SIZE
1/2 INCH STUD SIZE
20/299 DIE INDEX
1.74 INCH W X 0.27 INCH THK PAD SIZE
2 PAD HOLE(S)
1.75 INCH PAD HOLE SPACING
LONG, SKIVED, STRAIGHT BARREL TYPE
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
WIRE STRIP LENGTH 2-3/4 INCH
ELECTRO-TIN PLATED COPPER MATERIAL
BROWN COLOR
6.55 INCH OVERALL LENGTH
2.69 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL, CSA APPROVAL
444.4 KCMIL DIESEL LOCOMOTIVE CABLE, 450 KCMIL (FLEX) CONDUCTOR SIZE
1/2 INCH STUD SIZE
20/299 DIE INDEX
1.74 INCH W X 0.27 INCH THK PAD SIZE
2 PAD HOLE(S)
1.75 INCH PAD HOLE SPACING
LONG, SKIVED, STRAIGHT BARREL TYPE
ROHS COMPATIBLE
INCLUDES INSPECTION WINDOW
WIRE STRIP LENGTH 2-3/4 INCH