Hubbell Incorporated Ring Lug YAV9CT9

Description
BEVELED, HEAVY DUTY TYPE 10 AWG STRANDED MIN. CONDUCTOR SIZE 9 AWG STRANDED MAX. CONDUCTOR SIZE UL, CSA APPROVAL 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 1.19 INCH LENGTH X 0.44 INCH WIDTH SEAMLESS TUBULAR CRIMP BARREL MATERIAL ELECTROLYTIC COPPER YAV MODEL
Datasheet
Description
BEVELED, HEAVY DUTY TYPE 10 AWG STRANDED MIN. CONDUCTOR SIZE 9 AWG STRANDED MAX. CONDUCTOR SIZE UL, CSA APPROVAL 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 1.19 INCH LENGTH X 0.44 INCH WIDTH SEAMLESS TUBULAR CRIMP BARREL MATERIAL ELECTROLYTIC COPPER YAV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - YAV9CT9 - Hubbell Incorporated
Orange, CT, USA
Ring Lug
YAV9CT9
Ring Lug YAV9CT9
BEVELED, HEAVY DUTY TYPE 10 AWG STRANDED MIN. CONDUCTOR SIZE 9 AWG STRANDED MAX. CONDUCTOR SIZE UL, CSA APPROVAL 1/4 INCH STUD SIZE NON INSULATED INSULATION TYPE HYLUG[T] BRAND DIMENSION 1.19 INCH LENGTH X 0.44 INCH WIDTH SEAMLESS TUBULAR CRIMP BARREL MATERIAL ELECTROLYTIC COPPER YAV MODEL
  • BEVELED, HEAVY DUTY TYPE
  • 10 AWG STRANDED MIN. CONDUCTOR SIZE
  • 9 AWG STRANDED MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 1/4 INCH STUD SIZE
  • NON INSULATED INSULATION TYPE
  • HYLUG[T] BRAND
  • DIMENSION 1.19 INCH LENGTH X 0.44 INCH WIDTH
  • SEAMLESS TUBULAR CRIMP BARREL
  • MATERIAL ELECTROLYTIC COPPER
  • YAV MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV9CT9
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104480-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 1788599 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details