Hubbell Incorporated Compression Cable Lug YAV6C2TC38FXB

Description
ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 3.32 INCH OVERALL LENGTH 1.22 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 61/24 DIESEL LOCOMOTIVE CABLE, 6 AWG CLASS G/H/I/M (WELD FLEX), 6 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 7 DIE INDEX 0.58 INCH W X 0.06 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-5/16 INCH CABLE ENTRY TYPE BEVELED ENTRY YAV-2TC-FXB MODEL
Datasheet
Description
ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 3.32 INCH OVERALL LENGTH 1.22 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 61/24 DIESEL LOCOMOTIVE CABLE, 6 AWG CLASS G/H/I/M (WELD FLEX), 6 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 7 DIE INDEX 0.58 INCH W X 0.06 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-5/16 INCH CABLE ENTRY TYPE BEVELED ENTRY YAV-2TC-FXB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - YAV6C2TC38FXB - Hubbell Incorporated
Orange, CT, USA
Compression Cable Lug
YAV6C2TC38FXB
Compression Cable Lug YAV6C2TC38FXB
ELECTRO-TIN PLATED COPPER MATERIAL BLUE COLOR 3.32 INCH OVERALL LENGTH 1.22 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V TO 35 KV VOLTAGE RATING 61/24 DIESEL LOCOMOTIVE CABLE, 6 AWG CLASS G/H/I/M (WELD FLEX), 6 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 7 DIE INDEX 0.58 INCH W X 0.06 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE HYLUG[TM] BRAND ROHS COMPATIBLE TEMPERATURE RATING 90 DEG C WIRE STRIP LENGTH 1-5/16 INCH CABLE ENTRY TYPE BEVELED ENTRY YAV-2TC-FXB MODEL
  • ELECTRO-TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 3.32 INCH OVERALL LENGTH
  • 1.22 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 61/24 DIESEL LOCOMOTIVE CABLE, 6 AWG CLASS G/H/I/M (WELD FLEX), 6 AWG STRANDED CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 7 DIE INDEX
  • 0.58 INCH W X 0.06 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LONG, BELLED, STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[TM] BRAND
  • ROHS COMPATIBLE
  • TEMPERATURE RATING 90 DEG C
  • WIRE STRIP LENGTH 1-5/16 INCH
  • CABLE ENTRY TYPE BEVELED ENTRY
  • YAV-2TC-FXB MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV6C2TC38FXB
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1251968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Lug; Power Feed; 2.32 in.; 0.63 in.; ULListed, CE Marked - 70077080 - Allied Electronics, Inc.
Specs
Terminal Type Wire Lug
Material Brass
Features Insulated
View Details
Splices - 094596N001 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 12 to 16 AWG
International 0.9500 to 3.37 mm2
View Details
Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details