Hubbell Incorporated COMPRESSION CABLE LUG YAV35M8

Description
ELECTRO TIN PLATED COPPER MATERIAL 43.7 MM OVERALL LENGTH 16 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 35 SQ MM CONDUCTOR SIZE M8 STUD SIZE 10 DIE INDEX 17.5 MM W X 2.5 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 17 MM YAV-M MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL 43.7 MM OVERALL LENGTH 16 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 35 SQ MM CONDUCTOR SIZE M8 STUD SIZE 10 DIE INDEX 17.5 MM W X 2.5 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 17 MM YAV-M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV35M8 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV35M8
COMPRESSION CABLE LUG YAV35M8
ELECTRO TIN PLATED COPPER MATERIAL 43.7 MM OVERALL LENGTH 16 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 35 SQ MM CONDUCTOR SIZE M8 STUD SIZE 10 DIE INDEX 17.5 MM W X 2.5 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 17 MM YAV-M MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • 43.7 MM OVERALL LENGTH
  • 16 MM BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 35 SQ MM CONDUCTOR SIZE
  • M8 STUD SIZE
  • 10 DIE INDEX
  • 17.5 MM W X 2.5 MM THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 17 MM
  • YAV-M MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV35M8
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
Terminals - Turret Connectors - 36-1582-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Connector Contacts - 104506-4 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Ring Terminals - 1788606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details