Hubbell Incorporated COMPRESSION CABLE LUG YAV300M12

Description
ELECTRO TIN PLATED COPPER MATERIAL 83.6 MM OVERALL LENGTH 35.1 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 300 SQ MM CONDUCTOR SIZE M12 STUD SIZE 22 DIE INDEX 44.2 MM W X 6.6 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 35 MM YAV-M MODEL
Datasheet
Description
ELECTRO TIN PLATED COPPER MATERIAL 83.6 MM OVERALL LENGTH 35.1 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 300 SQ MM CONDUCTOR SIZE M12 STUD SIZE 22 DIE INDEX 44.2 MM W X 6.6 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 35 MM YAV-M MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
COMPRESSION CABLE LUG - YAV300M12 - Hubbell Incorporated
Orange, CT, USA
COMPRESSION CABLE LUG
YAV300M12
COMPRESSION CABLE LUG YAV300M12
ELECTRO TIN PLATED COPPER MATERIAL 83.6 MM OVERALL LENGTH 35.1 MM BARREL LENGTH COPPER CONDUCTOR MATERIAL 600 V TO 35 KV VOLTAGE RATING 300 SQ MM CONDUCTOR SIZE M12 STUD SIZE 22 DIE INDEX 44.2 MM W X 6.6 MM THK PAD SIZE 1 PAD HOLE(S) STANDARD, STRAIGHT BARREL TYPE HYLUG[T], BURNDY[R] BRAND ROHS COMPATIBLE CABLE ENTRY TYPE CHAMFERED WIRE STRIP LENGTH 35 MM YAV-M MODEL
  • ELECTRO TIN PLATED COPPER MATERIAL
  • 83.6 MM OVERALL LENGTH
  • 35.1 MM BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 300 SQ MM CONDUCTOR SIZE
  • M12 STUD SIZE
  • 22 DIE INDEX
  • 44.2 MM W X 6.6 MM THK PAD SIZE
  • 1 PAD HOLE(S)
  • STANDARD, STRAIGHT BARREL TYPE
  • HYLUG[T], BURNDY[R] BRAND
  • ROHS COMPATIBLE
  • CABLE ENTRY TYPE CHAMFERED
  • WIRE STRIP LENGTH 35 MM
  • YAV-M MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Wire Terminals
Product Number YAV300M12
Product Name COMPRESSION CABLE LUG
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Female PCB Terminal Accepts all .187
Specs
Terminal Type Push On Terminal
Material Brass
View Details
4 suppliers
Dual Wire Ferrules - 2776.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Special Purpose Terminals - 1-150504-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details